onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0521SR2C09SURA0-DR1

Description
Win Source Part Number: 1154764-AR0521SR2C09 SURA0-DR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 168 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Supplier Device Package: 52-PLCC Alternative Parts (Cross-Reference): AR0521SR2C09SURA0DR1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0521SR2C09SUR A0-DR1-OS,ONSONSAR05 21SR2C09SURA0-DR1 Base Product Number: AR0521
Request a Quote Datasheet
Description
Win Source Part Number: 1154764-AR0521SR2C09 SURA0-DR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 168 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Supplier Device Package: 52-PLCC Alternative Parts (Cross-Reference): AR0521SR2C09SURA0DR1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0521SR2C09SUR A0-DR1-OS,ONSONSAR05 21SR2C09SURA0-DR1 Base Product Number: AR0521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1154764-AR0521SR2C09SURA0-DR1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1154764-AR0521SR2C09SURA0-DR1
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1154764-AR0521SR2C09SURA0-DR1
Win Source Part Number: 1154764-AR0521SR2C09 SURA0-DR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 168 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Supplier Device Package: 52-PLCC Alternative Parts (Cross-Reference): AR0521SR2C09SURA0DR1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0521SR2C09SUR A0-DR1-OS,ONSONSAR05 21SR2C09SURA0-DR1 Base Product Number: AR0521

Win Source Part Number: 1154764-AR0521SR2C09SURA0-DR1
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 168
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2592H x 1944V
Frames per Second: 60
Supplier Device Package: 52-PLCC
Alternative Parts (Cross-Reference): AR0521SR2C09SURA0DR1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-AR0521SR2C09SURA0-DR1-OS,ONSONSAR0521SR2C09SURA0-DR1
Base Product Number: AR0521

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1154764-AR0521SR2C09SURA0-DR1
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2592
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
InGaAs image sensors, Line sensors - G11620-512DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details