onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0134CSSM25SPCA0-TPBR

Description
Win Source Part Number: 1381440-AR0134CSSM25 SPCA0-TPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,000 pcs Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: AR0134 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381440-AR0134CSSM25 SPCA0-TPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,000 pcs Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: AR0134 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1381440-AR0134CSSM25SPCA0-TPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1381440-AR0134CSSM25SPCA0-TPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1381440-AR0134CSSM25SPCA0-TPBR
Win Source Part Number: 1381440-AR0134CSSM25 SPCA0-TPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,000 pcs Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: AR0134 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)

Win Source Part Number: 1381440-AR0134CSSM25SPCA0-TPBR
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Type: CMOS with Processor
Package: Tape & Reel (TR)
Standard Package: 2,000 pcs
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 54
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 48-LCC
Supplier Device Package: 48-ILCC (10x10)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: ON Semiconductor
Base Product Number: AR0134
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 4 (72 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1381440-AR0134CSSM25SPCA0-TPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
InGaAs image sensors, Line sensors - G11475-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details