onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera ASX340CS2C00SPED0-DRBR

Description
Win Source Part Number: 971207-ASX340CS2C00S PED0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H x 560V Frames per Second: 60 Voltage - Supply: 1.71V ~ 1.89V, 2.66V ~ 2.94V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ASX340CS2C00SPED0-DR BROS,ASX340CS2C00SPE D0-DRBR-ND,ONSONSASX 340CS2C00SPED0-DRBR, 2156-ASX340CS2C00SPE D0-DRBR-OS Base Product Number: ASX340 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971207-ASX340CS2C00S PED0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H x 560V Frames per Second: 60 Voltage - Supply: 1.71V ~ 1.89V, 2.66V ~ 2.94V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ASX340CS2C00SPED0-DR BROS,ASX340CS2C00SPE D0-DRBR-ND,ONSONSASX 340CS2C00SPED0-DRBR, 2156-ASX340CS2C00SPE D0-DRBR-OS Base Product Number: ASX340 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 971207-ASX340CS2C00SPED0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
971207-ASX340CS2C00SPED0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 971207-ASX340CS2C00SPED0-DRBR
Win Source Part Number: 971207-ASX340CS2C00S PED0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H x 560V Frames per Second: 60 Voltage - Supply: 1.71V ~ 1.89V, 2.66V ~ 2.94V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ASX340CS2C00SPED0-DR BROS,ASX340CS2C00SPE D0-DRBR-ND,ONSONSASX 340CS2C00SPED0-DRBR, 2156-ASX340CS2C00SPE D0-DRBR-OS Base Product Number: ASX340 Product Status: Obsolete

Win Source Part Number: 971207-ASX340CS2C00SPED0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,600
Pixel Size: 5.6µm x 5.6µm
Active Pixel Array: 728H x 560V
Frames per Second: 60
Voltage - Supply: 1.71V ~ 1.89V, 2.66V ~ 2.94V
Package / Case: 63-LFBGA
Supplier Device Package: 63-IBGA (7.5x7.5)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: ASX340CS2C00SPED0-DRBROS,ASX340CS2C00SPED0-DRBR-ND,ONSONSASX340CS2C00SPED0-DRBR,2156-ASX340CS2C00SPED0-DRBR-OS
Base Product Number: ASX340
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 971207-ASX340CS2C00SPED0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 728
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G11620-512SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details