onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0135CS2C00SUEA0-DPBR

Description
Win Source Part Number: 1355782-AR0135CS2C00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0135 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 2.8V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V
Request a Quote Datasheet
Description
Win Source Part Number: 1355782-AR0135CS2C00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0135 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 2.8V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355782-AR0135CS2C00SUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355782-AR0135CS2C00SUEA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355782-AR0135CS2C00SUEA0-DPBR
Win Source Part Number: 1355782-AR0135CS2C00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0135 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 2.8V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V

Win Source Part Number: 1355782-AR0135CS2C00SUEA0-DPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
Type: CMOS
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 63-LBGA
Supplier Device Package: 63-IBGA (9x9)
Base Product Number: AR0135
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 2.8V
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355782-AR0135CS2C00SUEA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16514-2048-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2004
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details