onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0234CSSM00SUKA0-CP

Description
Win Source Part Number: 1355773-AR0234CSSM00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Package: Tape & Reel Fake Threat In the Open Market: 37 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120
Request a Quote Datasheet
Description
Win Source Part Number: 1355773-AR0234CSSM00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Package: Tape & Reel Fake Threat In the Open Market: 37 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355773-AR0234CSSM00SUKA0-CP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355773-AR0234CSSM00SUKA0-CP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355773-AR0234CSSM00SUKA0-CP
Win Source Part Number: 1355773-AR0234CSSM00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Package: Tape & Reel Fake Threat In the Open Market: 37 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120

Win Source Part Number: 1355773-AR0234CSSM00SUKA0-CP
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Product Status: Active
Package / Case: 83-VFBGA, CSPBGA
Supplier Device Package: 83-ODCSP (5.6x10)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Pixel Size: 3µm x 3µm
Active Pixel Array: 1920H x 1200V
Frames per Second: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355773-AR0234CSSM00SUKA0-CP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S15611 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details