onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9V126IA3XTC-DR

Description
Win Source Part Number: 1355538-MT9V126IA3XT C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: MT9V126 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Pixel Size: 5.6µm x 5.6µm Frames per Second: 60
Request a Quote Datasheet
Description
Win Source Part Number: 1355538-MT9V126IA3XT C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: MT9V126 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Pixel Size: 5.6µm x 5.6µm Frames per Second: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355538-MT9V126IA3XTC-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355538-MT9V126IA3XTC-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355538-MT9V126IA3XTC-DR
Win Source Part Number: 1355538-MT9V126IA3XT C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: MT9V126 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Pixel Size: 5.6µm x 5.6µm Frames per Second: 60

Win Source Part Number: 1355538-MT9V126IA3XTC-DR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: CMOS
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tray
Product Status: Last Time Buy
Package / Case: 63-LBGA
Supplier Device Package: 63-IBGA (9x9)
Base Product Number: MT9V126
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Pixel Size: 5.6µm x 5.6µm
Frames per Second: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355538-MT9V126IA3XTC-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Pixel Size 5.6 µm (0.2205 mils)
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For spectrophotometry - S8378-512Q - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details