onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0835HS3C12SUAA0-DR

Description
Win Source Part Number: 1045916-AR0835HS3C12 SUAA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Alternative Parts (Cross-Reference): AR0835HS3C12SUAA0-DR AR0835HS3C12SUAA0DR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0835HS3C12SU AA0-DR,2156-AR0835HS 3C12SUAA0-DR-OS Base Product Number: AR0835 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045916-AR0835HS3C12 SUAA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Alternative Parts (Cross-Reference): AR0835HS3C12SUAA0-DR AR0835HS3C12SUAA0DR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0835HS3C12SU AA0-DR,2156-AR0835HS 3C12SUAA0-DR-OS Base Product Number: AR0835 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1045916-AR0835HS3C12SUAA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1045916-AR0835HS3C12SUAA0-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1045916-AR0835HS3C12SUAA0-DR
Win Source Part Number: 1045916-AR0835HS3C12 SUAA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Alternative Parts (Cross-Reference): AR0835HS3C12SUAA0-DR AR0835HS3C12SUAA0DR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0835HS3C12SU AA0-DR,2156-AR0835HS 3C12SUAA0-DR-OS Base Product Number: AR0835 Product Status: Obsolete

Win Source Part Number: 1045916-AR0835HS3C12SUAA0-DR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 2,400
Alternative Parts (Cross-Reference): AR0835HS3C12SUAA0-DRAR0835HS3C12SUAA0DR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: ONSONSAR0835HS3C12SUAA0-DR,2156-AR0835HS3C12SUAA0-DR-OS
Base Product Number: AR0835
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1045916-AR0835HS3C12SUAA0-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S13774 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 7 µm (0.2756 mils)
View Details