OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV10633-C96A

Description
Win Source Part Number: 1014188-OV10633-C96A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 1,760 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 3.3V Supplier Device Package: 96-CLGA ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1025 Base Product Number: OV10633
Request a Quote Datasheet
Description
Win Source Part Number: 1014188-OV10633-C96A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 1,760 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 3.3V Supplier Device Package: 96-CLGA ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1025 Base Product Number: OV10633
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1014188-OV10633-C96A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1014188-OV10633-C96A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1014188-OV10633-C96A
Win Source Part Number: 1014188-OV10633-C96A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 1,760 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 3.3V Supplier Device Package: 96-CLGA ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1025 Base Product Number: OV10633

Win Source Part Number: 1014188-OV10633-C96A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS with Processor
Package: Tray
Standard Package: 1,760
Pixel Size: 4.2µm x 4.2µm
Active Pixel Array: 1280H x 720V
Frames per Second: 30
Voltage - Supply: 3.3V
Supplier Device Package: 96-CLGA
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Other Names: 884-1025
Base Product Number: OV10633

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1014188-OV10633-C96A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For spectrophotometry - S13014-10 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 200 µm (7.87 mils)
View Details