onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera NOIP1FN1300A-QTI

Description
Win Source Part Number: 1350297-NOIP1FN1300A -QTI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1FN1300
Request a Quote Datasheet
Description
Win Source Part Number: 1350297-NOIP1FN1300A -QTI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1FN1300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1350297-NOIP1FN1300A-QTI - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1350297-NOIP1FN1300A-QTI
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1350297-NOIP1FN1300A-QTI
Win Source Part Number: 1350297-NOIP1FN1300A -QTI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1FN1300

Win Source Part Number: 1350297-NOIP1FN1300A-QTI
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Series: PYTHON
Type: CMOS
Package: Tray
Standard Package: 64
Pixel Size: 4.8µm x 4.8µm
Package / Case: 48-LCC
Supplier Device Package: 48-LCC (14.22x14.22)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NOIP1FN1300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1350297-NOIP1FN1300A-QTI
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Pixel Size 4.8 µm (0.1890 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Profile sensors - S9132 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Pixel Size 1997 µm (78.61 mils)
Supply Voltage 5.0 V
Frame Rate 3200 fps
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details