onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0237ATSC12XUEA0-DRBR

Description
Win Source Part Number: 981869-AR0237ATSC12X UEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0237
Request a Quote Datasheet
Description
Win Source Part Number: 981869-AR0237ATSC12X UEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0237
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 981869-AR0237ATSC12XUEA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
981869-AR0237ATSC12XUEA0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 981869-AR0237ATSC12XUEA0-DRBR
Win Source Part Number: 981869-AR0237ATSC12X UEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0237

Win Source Part Number: 981869-AR0237ATSC12XUEA0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: Automotive, AEC-Q100
Type: CMOS
Package: Tray
Standard Package: 2,400
Pixel Size: 3µm x 3µm
Active Pixel Array: 1928H x 1088V
Frames per Second: 60
Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case: 80-LBGA
Supplier Device Package: 80-IBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: AR0237

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 981869-AR0237ATSC12XUEA0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1928
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
Line sensors, For spectrophotometry - S13496-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details