onsemi Sensors, Transducers Optical Sensors Image Sensors, Camera NOIL1SN3000A-GDC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 8µm x 8µm Active Pixel Array: 1696H x 1710V Frames per Second: 485 Voltage - Supply: 2.5V, 3.3V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 8µm x 8µm Active Pixel Array: 1696H x 1710V Frames per Second: 485 Voltage - Supply: 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Optical Sensors Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Image Sensors, Camera
Sensors, Transducers Optical Sensors Image Sensors, Camera
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 8µm x 8µm Active Pixel Array: 1696H x 1710V Frames per Second: 485 Voltage - Supply: 2.5V, 3.3V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Sensors, Transducers Optical Sensors Image Sensors, Camera
Package: Tray
Product Status: Active
Type: CMOS
Pixel Size: 8µm x 8µm
Active Pixel Array: 1696H x 1710V
Frames per Second: 485
Voltage - Supply: 2.5V, 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers Optical Sensors Image Sensors, Camera
Horizontal Pixels 1696
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15796-1024-20 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details