Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera WKO102MCPCRBKR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Ratings: Y3
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Ratings: Y3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Ratings: Y3

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Ratings: Y3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G14714-1024DG - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 250 µm (9.84 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details