OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV09715-V28A-RF

Description
Win Source Part Number: 1010058-OV09715-V28A -RF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 3,500 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.425V ~ 1.575V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09715 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1010058-OV09715-V28A -RF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 3,500 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.425V ~ 1.575V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09715 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1010058-OV09715-V28A-RF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1010058-OV09715-V28A-RF
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1010058-OV09715-V28A-RF
Win Source Part Number: 1010058-OV09715-V28A -RF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 3,500 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.425V ~ 1.575V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09715 Product Status: Obsolete

Win Source Part Number: 1010058-OV09715-V28A-RF
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS with Processor
Package: Tray
Standard Package: 3,500
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 30
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc
Base Product Number: OV09715
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1010058-OV09715-V28A-RF
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15796-2048-20 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details