onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0144ATSM20XUEA0-DPBR

Description
Win Source Part Number: 1012462-AR0144ATSM20 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 4,160 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7x7) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0144
Request a Quote Datasheet
Description
Win Source Part Number: 1012462-AR0144ATSM20 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 4,160 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7x7) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1012462-AR0144ATSM20XUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1012462-AR0144ATSM20XUEA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1012462-AR0144ATSM20XUEA0-DPBR
Win Source Part Number: 1012462-AR0144ATSM20 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 4,160 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7x7) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0144

Win Source Part Number: 1012462-AR0144ATSM20XUEA0-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: Automotive, AEC-Q100
Type: CMOS
Package: Tray
Standard Package: 4,160
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Package / Case: 63-LFBGA
Supplier Device Package: 63-IBGA (7x7)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: AR0144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1012462-AR0144ATSM20XUEA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G13393-0909W - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 640
Pixel Size 20 µm (0.7874 mils)
Frame Rate 62 fps
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details