Win Source Part Number: 979286-AR0147ATSC00X
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 3,000
Pixel Size: 3µm x 3µm
Frames per Second: 60
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-AR0147ATSC00XUEG
Base Product Number: AR0147
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 979286-AR0147ATSC00XUEG0-DPBR |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
| Pixel Size | 3 µm (0.1181 mils) |