OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV02740-H34A

Description
Win Source Part Number: 1083397-OV02740-H34A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PureCel® Type: CMOS with Processor Package: Tray Standard Package: 1,600 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 2.8V Package / Case: 34-BGA Module Supplier Device Package: 34-CSP5 (3.85x2.92) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV02740-H34AOV02740H 34A; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: OV2740-H34A-ND,OV274 0-H34A,Q9275500C Base Product Number: OV02740
Request a Quote
Description
Win Source Part Number: 1083397-OV02740-H34A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PureCel® Type: CMOS with Processor Package: Tray Standard Package: 1,600 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 2.8V Package / Case: 34-BGA Module Supplier Device Package: 34-CSP5 (3.85x2.92) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV02740-H34AOV02740H 34A; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: OV2740-H34A-ND,OV274 0-H34A,Q9275500C Base Product Number: OV02740
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1083397-OV02740-H34A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1083397-OV02740-H34A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1083397-OV02740-H34A
Win Source Part Number: 1083397-OV02740-H34A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PureCel® Type: CMOS with Processor Package: Tray Standard Package: 1,600 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 2.8V Package / Case: 34-BGA Module Supplier Device Package: 34-CSP5 (3.85x2.92) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV02740-H34AOV02740H 34A; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: OV2740-H34A-ND,OV274 0-H34A,Q9275500C Base Product Number: OV02740

Win Source Part Number: 1083397-OV02740-H34A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: PureCel®
Type: CMOS with Processor
Package: Tray
Standard Package: 1,600
Pixel Size: 1.4µm x 1.4µm
Active Pixel Array: 1920H x 1080V
Frames per Second: 60
Voltage - Supply: 2.8V
Package / Case: 34-BGA Module
Supplier Device Package: 34-CSP5 (3.85x2.92)
Temperature Range - Operating: -30°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): OV02740-H34AOV02740H34A;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Other Names: OV2740-H34A-ND,OV2740-H34A,Q9275500C
Base Product Number: OV02740

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1083397-OV02740-H34A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G13393-0909W - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 640
Pixel Size 20 µm (0.7874 mils)
Frame Rate 62 fps
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details