OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07956-A53A-2G

Description
Win Source Part Number: 1083403-OV07956-A53A -2G Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 720 Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): OV07956-A53A-2GOV079 56A53A2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07956
Request a Quote
Description
Win Source Part Number: 1083403-OV07956-A53A -2G Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 720 Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): OV07956-A53A-2GOV079 56A53A2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07956
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1083403-OV07956-A53A-2G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1083403-OV07956-A53A-2G
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1083403-OV07956-A53A-2G
Win Source Part Number: 1083403-OV07956-A53A -2G Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 720 Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): OV07956-A53A-2GOV079 56A53A2G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07956

Win Source Part Number: 1083403-OV07956-A53A-2G
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Package: Tray
Standard Package: 720
Package / Case: Module
Supplier Device Package: Module
Alternative Parts (Cross-Reference): OV07956-A53A-2GOV07956A53A2G;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Base Product Number: OV07956

Buy Now
Shenzhen, China
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
OV07956-A53A-2G
Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07956-A53A-2G
IC SENSOR VGA/NTSC 1.3.6 53CSP3

IC SENSOR VGA/NTSC 1.3.6 53CSP3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1083403-OV07956-A53A-2G OV07956-A53A-2G
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S11108 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 14 µm (0.5512 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details