OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV09734-H16A

Description
Win Source Part Number: 963747-OV09734-H16A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,880 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 16-BGA, CSPBGA Supplier Device Package: 16-CSP (2.53x1.72) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV09734-H16AOV09734H 16A; Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09734
Request a Quote Datasheet
Description
Win Source Part Number: 963747-OV09734-H16A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,880 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 16-BGA, CSPBGA Supplier Device Package: 16-CSP (2.53x1.72) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV09734-H16AOV09734H 16A; Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09734
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 963747-OV09734-H16A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
963747-OV09734-H16A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 963747-OV09734-H16A
Win Source Part Number: 963747-OV09734-H16A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,880 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1280H x 720V Frames per Second: 30 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 16-BGA, CSPBGA Supplier Device Package: 16-CSP (2.53x1.72) Temperature Range - Operating: -30°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): OV09734-H16AOV09734H 16A; Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09734

Win Source Part Number: 963747-OV09734-H16A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Package: Tray
Standard Package: 2,880
Pixel Size: 1.4µm x 1.4µm
Active Pixel Array: 1280H x 720V
Frames per Second: 30
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 16-BGA, CSPBGA
Supplier Device Package: 16-CSP (2.53x1.72)
Temperature Range - Operating: -30°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): OV09734-H16AOV09734H16A;
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc
Base Product Number: OV09734

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 963747-OV09734-H16A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For spectrophotometry - S13496-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details