Weidmuller Sensors, Transducers - Optical Sensors - Image Sensors, Camera 7760056347

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Termination Style: Solder For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Termination Style: Solder For Use With/Related Products: 1/4 - 40 Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Termination Style: Solder For Use With/Related Products: 1/4 - 40 Bushing

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Mounting Type: Fixed
Termination Style: Solder
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
InGaAs image sensors, Line sensors - G11476-256WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 250 µm (9.84 mils)
View Details