onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9M131C12STC-TP

Description
Win Source Part Number: 1161721-MT9M131C12ST C-TP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMT9M131C12STC- TP,2156-MT9M131C12ST C-TP-OS Base Product Number: MT9M131
Request a Quote Datasheet
Description
Win Source Part Number: 1161721-MT9M131C12ST C-TP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMT9M131C12STC- TP,2156-MT9M131C12ST C-TP-OS Base Product Number: MT9M131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1161721-MT9M131C12STC-TP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1161721-MT9M131C12STC-TP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1161721-MT9M131C12STC-TP
Win Source Part Number: 1161721-MT9M131C12ST C-TP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMT9M131C12STC- TP,2156-MT9M131C12ST C-TP-OS Base Product Number: MT9M131

Win Source Part Number: 1161721-MT9M131C12STC-TP
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMT9M131C12STC-TP,2156-MT9M131C12STC-TP-OS
Base Product Number: MT9M131

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1161721-MT9M131C12STC-TP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G16561-0808T - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 503 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details