onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera ASX340AT3C00XPED0-DPBR

Description
Win Source Part Number: 983499-ASX340AT3C00X PED0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 720H x 560V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: ASX340
Request a Quote Datasheet
Description
Win Source Part Number: 983499-ASX340AT3C00X PED0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 720H x 560V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: ASX340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 983499-ASX340AT3C00XPED0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
983499-ASX340AT3C00XPED0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 983499-ASX340AT3C00XPED0-DPBR
Win Source Part Number: 983499-ASX340AT3C00X PED0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 720H x 560V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: ASX340

Win Source Part Number: 983499-ASX340AT3C00XPED0-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,600
Pixel Size: 5.6µm x 5.6µm
Active Pixel Array: 720H x 560V
Frames per Second: 60
Voltage - Supply: 1.8V, 2.8V
Package / Case: 63-LFBGA
Supplier Device Package: 63-IBGA (7.5x7.5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: ASX340

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 983499-ASX340AT3C00XPED0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 720
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For industry - S11720-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 3072
Pixel Size 127 µm (5 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details