Win Source Part Number: 1355763-ASX340AT2C00
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: CMOS with Processor
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 63-LFBGA
Supplier Device Package: 63-IBGA (7.5x7.5)
Base Product Number: ASX340
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Pixel Size: 5.6µm x 5.6µm
Active Pixel Array: 728H x 560V
Frames per Second: 60
| Win Source Electronics | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 1355763-ASX340AT2C00XPED0-DPBR |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
| Horizontal Pixels | 728 |