onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0234CSSC00SUKA0-CP

Description
Win Source Part Number: 1337536-AR0234CSSC00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,100 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120 Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi
Request a Quote Datasheet
Description
Win Source Part Number: 1337536-AR0234CSSC00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,100 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120 Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1337536-AR0234CSSC00SUKA0-CP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1337536-AR0234CSSC00SUKA0-CP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1337536-AR0234CSSC00SUKA0-CP
Win Source Part Number: 1337536-AR0234CSSC00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,100 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120 Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi

Win Source Part Number: 1337536-AR0234CSSC00SUKA0-CP
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,100
Pixel Size: 3µm x 3µm
Active Pixel Array: 1920H x 1200V
Frames per Second: 120
Package / Case: 83-VFBGA, CSPBGA
Supplier Device Package: 83-ODCSP (5.6x10)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1337536-AR0234CSSC00SUKA0-CP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13014 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details