onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0231AT7B00XUEA0-DPBR

Description
Win Source Part Number: 1025669-AR0231AT7B00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,700 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H × 1208V Frames per Second: 40 Package / Case: 121-BGA Supplier Device Package: 121-IBGA (11x10) Alternative Parts (Cross-Reference): AR0231AT7B00XUEA0-DP BRAR0231AT7B00XUEA0D PBR; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0231 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1025669-AR0231AT7B00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,700 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H × 1208V Frames per Second: 40 Package / Case: 121-BGA Supplier Device Package: 121-IBGA (11x10) Alternative Parts (Cross-Reference): AR0231AT7B00XUEA0-DP BRAR0231AT7B00XUEA0D PBR; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0231 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1025669-AR0231AT7B00XUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1025669-AR0231AT7B00XUEA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1025669-AR0231AT7B00XUEA0-DPBR
Win Source Part Number: 1025669-AR0231AT7B00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,700 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H × 1208V Frames per Second: 40 Package / Case: 121-BGA Supplier Device Package: 121-IBGA (11x10) Alternative Parts (Cross-Reference): AR0231AT7B00XUEA0-DP BRAR0231AT7B00XUEA0D PBR; Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0231 Product Status: Last Time Buy

Win Source Part Number: 1025669-AR0231AT7B00XUEA0-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: Automotive, AEC-Q100
Type: CMOS
Package: Tray
Standard Package: 2,700
Pixel Size: 3µm x 3µm
Active Pixel Array: 1928H × 1208V
Frames per Second: 40
Package / Case: 121-BGA
Supplier Device Package: 121-IBGA (11x10)
Alternative Parts (Cross-Reference): AR0231AT7B00XUEA0-DPBRAR0231AT7B00XUEA0DPBR;
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: AR0231
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1025669-AR0231AT7B00XUEA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1928
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
InGaAs image sensors, Line sensors - G11620-512DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details