onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0134CSSC00SUEA0-DRBR

Description
Win Source Part Number: 1027833-AR0134CSSC00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0-DR BRAR0134CSSC00SUEA0D RBR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DRBR,2156-AR0134 CSSC00SUEA0-DRBR-OS Base Product Number: AR0134
Request a Quote Datasheet
Description
Win Source Part Number: 1027833-AR0134CSSC00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0-DR BRAR0134CSSC00SUEA0D RBR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DRBR,2156-AR0134 CSSC00SUEA0-DRBR-OS Base Product Number: AR0134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1027833-AR0134CSSC00SUEA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1027833-AR0134CSSC00SUEA0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1027833-AR0134CSSC00SUEA0-DRBR
Win Source Part Number: 1027833-AR0134CSSC00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0-DR BRAR0134CSSC00SUEA0D RBR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DRBR,2156-AR0134 CSSC00SUEA0-DRBR-OS Base Product Number: AR0134

Win Source Part Number: 1027833-AR0134CSSC00SUEA0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 2,600
Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0-DRBRAR0134CSSC00SUEA0DRBR;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: ONSONSAR0134CSSC00SUEA0-DRBR,2156-AR0134CSSC00SUEA0-DRBR-OS
Base Product Number: AR0134

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1027833-AR0134CSSC00SUEA0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For industry - S12198-1024Q-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 500 µm (19.69 mils)
View Details