Win Source Part Number: 991001-OVM7695-RACA
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: CameraCubeChip™, OmniBSI™
Type: CMOS with Processor
Package: 100 per Roll
Standard Package: 3,000
Pixel Size: 1.75µm x 1.75µm
Active Pixel Array: 656H x 496V
Frames per Second: 30
Voltage - Supply: 2.8V
Package / Case: 0404 (1010 Metric), Convex
Temperature Range - Operating: -30°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Base Product Number: OVM7695
| Win Source Electronics | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 991001-OVM7695-RACA |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
| Horizontal Pixels | 656 |