onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0234CSSM28SUKA0-CR

Description
Win Source Part Number: 1355772-AR0234CSSM28 SUKA0-CR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 36 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) REACH Status: REACH Unaffected Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120
Request a Quote Datasheet
Description
Win Source Part Number: 1355772-AR0234CSSM28 SUKA0-CR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 36 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) REACH Status: REACH Unaffected Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355772-AR0234CSSM28SUKA0-CR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355772-AR0234CSSM28SUKA0-CR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355772-AR0234CSSM28SUKA0-CR
Win Source Part Number: 1355772-AR0234CSSM28 SUKA0-CR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 36 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 83-VFBGA, CSPBGA Supplier Device Package: 83-ODCSP (5.6x10) REACH Status: REACH Unaffected Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1200V Frames per Second: 120

Win Source Part Number: 1355772-AR0234CSSM28SUKA0-CR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Fake Threat In the Open Market: 36 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 83-VFBGA, CSPBGA
Supplier Device Package: 83-ODCSP (5.6x10)
REACH Status: REACH Unaffected
Pixel Size: 3µm x 3µm
Active Pixel Array: 1920H x 1200V
Frames per Second: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355772-AR0234CSSM28SUKA0-CR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G14714-1024DK - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 12.5 µm (0.4921 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details