onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0230CSSC00SUEA0-DPBR2

Description
Win Source Part Number: 973085-AR0230CSSC00S UEA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-BGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0230CSSC00SUEA0-DP BR2OS Base Product Number: AR0230
Request a Quote Datasheet
Description
Win Source Part Number: 973085-AR0230CSSC00S UEA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-BGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0230CSSC00SUEA0-DP BR2OS Base Product Number: AR0230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 973085-AR0230CSSC00SUEA0-DPBR2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
973085-AR0230CSSC00SUEA0-DPBR2
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 973085-AR0230CSSC00SUEA0-DPBR2
Win Source Part Number: 973085-AR0230CSSC00S UEA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 80-BGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0230CSSC00SUEA0-DP BR2OS Base Product Number: AR0230

Win Source Part Number: 973085-AR0230CSSC00SUEA0-DPBR2
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 5
Pixel Size: 3µm x 3µm
Active Pixel Array: 1928H x 1088V
Frames per Second: 60
Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case: 80-BGA
Supplier Device Package: 80-IBGA (10x10)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AR0230CSSC00SUEA0-DPBR2OS
Base Product Number: AR0230

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 973085-AR0230CSSC00SUEA0-DPBR2
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1928
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
InGaAs image sensors, Line sensors - G11475-256WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 250 µm (9.84 mils)
View Details