onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0134CSSC00SPCA0-DRBR

Description
Win Source Part Number: 1355537-AR0134CSSC00 SPCA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0134 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54
Request a Quote Datasheet
Description
Win Source Part Number: 1355537-AR0134CSSC00 SPCA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0134 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355537-AR0134CSSC00SPCA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355537-AR0134CSSC00SPCA0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355537-AR0134CSSC00SPCA0-DRBR
Win Source Part Number: 1355537-AR0134CSSC00 SPCA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 39 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0134 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54

Win Source Part Number: 1355537-AR0134CSSC00SPCA0-DRBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 70°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: CMOS with Processor
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Last Time Buy
Package / Case: 48-LCC
Supplier Device Package: 48-ILCC (10x10)
Base Product Number: AR0134
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 54

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355537-AR0134CSSC00SPCA0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For spectrophotometry - S16528-1024-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1002
Pixel Size 200 µm (7.87 mils)
View Details