onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0144CSSC20SUKA0-CRBR

Description
Win Source Part Number: 977064-AR0144CSSC20S UKA0-CRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0144CSSC20SUK A0-CRBR-OS,ONSONSAR0 144CSSC20SUKA0-CRBR Base Product Number: AR0144
Request a Quote Datasheet
Description
Win Source Part Number: 977064-AR0144CSSC20S UKA0-CRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0144CSSC20SUK A0-CRBR-OS,ONSONSAR0 144CSSC20SUKA0-CRBR Base Product Number: AR0144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 977064-AR0144CSSC20SUKA0-CRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
977064-AR0144CSSC20SUKA0-CRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 977064-AR0144CSSC20SUKA0-CRBR
Win Source Part Number: 977064-AR0144CSSC20S UKA0-CRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0144CSSC20SUK A0-CRBR-OS,ONSONSAR0 144CSSC20SUKA0-CRBR Base Product Number: AR0144

Win Source Part Number: 977064-AR0144CSSC20SUKA0-CRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 3,000
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Package / Case: 69-WFBGA, CSPBGA
Supplier Device Package: 69-ODCSP (5.55x5.57)
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-AR0144CSSC20SUKA0-CRBR-OS,ONSONSAR0144CSSC20SUKA0-CRBR
Base Product Number: AR0144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 977064-AR0144CSSC20SUKA0-CRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S12706 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 7 µm (0.2756 mils)
View Details