onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera ASX340AT2C00XPED0-E

Description
CMOS Image Sensor
Request a Quote Datasheet
Description
CMOS Image Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ASX340AT2C00XPED0-E - Rochester Electronics
Newburyport, MA, United States
CMOS Image Sensor

CMOS Image Sensor

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1021677-ASX340AT2C00XPED0-E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1021677-ASX340AT2C00XPED0-E
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1021677-ASX340AT2C00XPED0-E
Win Source Part Number: 1021677-ASX340AT2C00 XPED0-E Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H x 560V Frames per Second: 60 Voltage - Supply: 2.66V ~ 2.94V Package / Case: 63-LFBGA Supplier Device Package: 63-IBGA (7.5x7.5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: onsemi Other Names: 2156-ASX340AT2C00XPE D0-E-OS,ONSONSASX340 AT2C00XPED0-E RoHS Status: Not applicable

Win Source Part Number: 1021677-ASX340AT2C00XPED0-E
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Bulk
Standard Package: 1
Pixel Size: 5.6µm x 5.6µm
Active Pixel Array: 728H x 560V
Frames per Second: 60
Voltage - Supply: 2.66V ~ 2.94V
Package / Case: 63-LFBGA
Supplier Device Package: 63-IBGA (7.5x7.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: onsemi
Other Names: 2156-ASX340AT2C00XPED0-E-OS,ONSONSASX340AT2C00XPED0-E
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number ASX340AT2C00XPED0-E 1021677-ASX340AT2C00XPED0-E
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 728
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For industry - S14772 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 14 µm (0.5512 mils)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details