onsemi Sensors, Transducers Optical Sensors Image Sensors, Camera AR0835HS3C12SUAA0-DP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Obsolete Type: CMOS Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 3264H x 2448V Frames per Second: 46 Package / Case: 48-CLCC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Obsolete Type: CMOS Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 3264H x 2448V Frames per Second: 46 Package / Case: 48-CLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Optical Sensors Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Image Sensors, Camera
Sensors, Transducers Optical Sensors Image Sensors, Camera
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Obsolete Type: CMOS Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 3264H x 2448V Frames per Second: 46 Package / Case: 48-CLCC

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Sensors, Transducers Optical Sensors Image Sensors, Camera
Package: Tray
Product Status: Obsolete
Type: CMOS
Pixel Size: 1.4µm x 1.4µm
Active Pixel Array: 3264H x 2448V
Frames per Second: 46
Package / Case: 48-CLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers Optical Sensors Image Sensors, Camera
Horizontal Pixels 3264
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Image sensor modules - C16006 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 8192
Pixel Size 5 µm (0.1969 mils)
View Details