onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0330SR1C00SUKA0-CR

Description
Win Source Part Number: 1021992-AR0330SR1C00 SUKA0-CR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2832-AR0330SR1C00SUK A0-CR-488,2832-AR033 0SR1C00SUKA0-CR,ONSO NSAR0330SR1C00SUKA0- CR,2156-AR0330SR1C00 SUKA0-CR-OS Base Product Number: AR0330 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021992-AR0330SR1C00 SUKA0-CR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2832-AR0330SR1C00SUK A0-CR-488,2832-AR033 0SR1C00SUKA0-CR,ONSO NSAR0330SR1C00SUKA0- CR,2156-AR0330SR1C00 SUKA0-CR-OS Base Product Number: AR0330 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1021992-AR0330SR1C00SUKA0-CR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1021992-AR0330SR1C00SUKA0-CR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1021992-AR0330SR1C00SUKA0-CR
Win Source Part Number: 1021992-AR0330SR1C00 SUKA0-CR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2832-AR0330SR1C00SUK A0-CR-488,2832-AR033 0SR1C00SUKA0-CR,ONSO NSAR0330SR1C00SUKA0- CR,2156-AR0330SR1C00 SUKA0-CR-OS Base Product Number: AR0330 Product Status: Obsolete

Win Source Part Number: 1021992-AR0330SR1C00SUKA0-CR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: 2832-AR0330SR1C00SUKA0-CR-488,2832-AR0330SR1C00SUKA0-CR,ONSONSAR0330SR1C00SUKA0-CR,2156-AR0330SR1C00SUKA0-CR-OS
Base Product Number: AR0330
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1021992-AR0330SR1C00SUKA0-CR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance sensors - S9705-01DT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Supply Voltage 2.7 to 5.5 V
Package Type Surface mount type
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details