onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0144CSSC20SUKA0-CPBR

Description
Win Source Part Number: 1355778-AR0144CSSC20 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Base Product Number: AR0144 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60
Request a Quote Datasheet
Description
Win Source Part Number: 1355778-AR0144CSSC20 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Base Product Number: AR0144 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355778-AR0144CSSC20SUKA0-CPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355778-AR0144CSSC20SUKA0-CPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355778-AR0144CSSC20SUKA0-CPBR
Win Source Part Number: 1355778-AR0144CSSC20 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Base Product Number: AR0144 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60

Win Source Part Number: 1355778-AR0144CSSC20SUKA0-CPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Fake Threat In the Open Market: 55 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 69-WFBGA, CSPBGA
Supplier Device Package: 69-ODCSP (5.55x5.57)
Base Product Number: AR0144
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355778-AR0144CSSC20SUKA0-CPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S11105 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details