onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0330CS1C12SPKA0-CP2

Description
Win Source Part Number: 983834-AR0330CS1C12S PKA0-CP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 30 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 61-WFBGA, CSPBGA Supplier Device Package: 61-ODCSP (6.28x6.65) Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 9006.91.0001 Mfr: onsemi Other Names: AR0330CS1C12SPKA0-CP 2OS,2156-AR0330CS1C1 2SPKA0-CP2-488 Base Product Number: AR0330 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 983834-AR0330CS1C12S PKA0-CP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 30 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 61-WFBGA, CSPBGA Supplier Device Package: 61-ODCSP (6.28x6.65) Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 9006.91.0001 Mfr: onsemi Other Names: AR0330CS1C12SPKA0-CP 2OS,2156-AR0330CS1C1 2SPKA0-CP2-488 Base Product Number: AR0330 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 983834-AR0330CS1C12SPKA0-CP2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
983834-AR0330CS1C12SPKA0-CP2
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 983834-AR0330CS1C12SPKA0-CP2
Win Source Part Number: 983834-AR0330CS1C12S PKA0-CP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 30 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 61-WFBGA, CSPBGA Supplier Device Package: 61-ODCSP (6.28x6.65) Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 9006.91.0001 Mfr: onsemi Other Names: AR0330CS1C12SPKA0-CP 2OS,2156-AR0330CS1C1 2SPKA0-CP2-488 Base Product Number: AR0330 Product Status: Last Time Buy

Win Source Part Number: 983834-AR0330CS1C12SPKA0-CP2
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 5
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2304H x 1536V
Frames per Second: 30
Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V
Package / Case: 61-WFBGA, CSPBGA
Supplier Device Package: 61-ODCSP (6.28x6.65)
Temperature Range - Operating: -30°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 9006.91.0001
Mfr: onsemi
Other Names: AR0330CS1C12SPKA0-CP2OS,2156-AR0330CS1C12SPKA0-CP2-488
Base Product Number: AR0330
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 983834-AR0330CS1C12SPKA0-CP2
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2304
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For industry - S12706 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 7 µm (0.2756 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details