onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera NOIP1FN2000A-QDI

Description
Win Source Part Number: 1349573-NOIP1FN2000A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS with Processor Package: Tray Standard Package: 42 Pixel Size: 4.5µm x 4.5µm Active Pixel Array: 1920H x 1200V Frames per Second: 230 Voltage - Supply: 1.8V ~ 3.3V Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349573-NOIP1FN2000A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS with Processor Package: Tray Standard Package: 42 Pixel Size: 4.5µm x 4.5µm Active Pixel Array: 1920H x 1200V Frames per Second: 230 Voltage - Supply: 1.8V ~ 3.3V Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1349573-NOIP1FN2000A-QDI - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1349573-NOIP1FN2000A-QDI
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1349573-NOIP1FN2000A-QDI
Win Source Part Number: 1349573-NOIP1FN2000A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS with Processor Package: Tray Standard Package: 42 Pixel Size: 4.5µm x 4.5µm Active Pixel Array: 1920H x 1200V Frames per Second: 230 Voltage - Supply: 1.8V ~ 3.3V Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NOIP1F Product Status: Obsolete

Win Source Part Number: 1349573-NOIP1FN2000A-QDI
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Series: PYTHON
Type: CMOS with Processor
Package: Tray
Standard Package: 42
Pixel Size: 4.5µm x 4.5µm
Active Pixel Array: 1920H x 1200V
Frames per Second: 230
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 84-LCC
Supplier Device Package: 84-LCC (19x19)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NOIP1F
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1349573-NOIP1FN2000A-QDI
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G11477-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details