onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0140CS2C00SUEA0-DRBR

Description
Win Source Part Number: 1024381-AR0140CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0140CS2C00SUE A0-DRBR-OS,ONSONSAR0 140CS2C00SUEA0-DRBR Base Product Number: AR0140
Request a Quote Datasheet
Description
Win Source Part Number: 1024381-AR0140CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0140CS2C00SUE A0-DRBR-OS,ONSONSAR0 140CS2C00SUEA0-DRBR Base Product Number: AR0140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1024381-AR0140CS2C00SUEA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1024381-AR0140CS2C00SUEA0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1024381-AR0140CS2C00SUEA0-DRBR
Win Source Part Number: 1024381-AR0140CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-AR0140CS2C00SUE A0-DRBR-OS,ONSONSAR0 140CS2C00SUEA0-DRBR Base Product Number: AR0140

Win Source Part Number: 1024381-AR0140CS2C00SUEA0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 2,600
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-AR0140CS2C00SUEA0-DRBR-OS,ONSONSAR0140CS2C00SUEA0-DRBR
Base Product Number: AR0140

Buy Now Datasheet
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.0 MP 1/4 CMOS Image Sensor

Image Sensors 1.0 MP 1/4 CMOS Image Sensor

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors CMOS Image Sensors
Product Number 1024381-AR0140CS2C00SUEA0-DRBR AR0140CS2C00SUEA0-DRBR AR0140CS2C00SUEA0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
Line sensors, For spectrophotometry - S13496N-02 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details