onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0431CSSC14SMRA0-DR

Description
Win Source Part Number: 1355626-AR0431CSSC14 SMRA0-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0431 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Active Pixel Array: 2312H x 1746V Frames per Second: 120
Request a Quote Datasheet
Description
Win Source Part Number: 1355626-AR0431CSSC14 SMRA0-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0431 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Active Pixel Array: 2312H x 1746V Frames per Second: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355626-AR0431CSSC14SMRA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355626-AR0431CSSC14SMRA0-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355626-AR0431CSSC14SMRA0-DR
Win Source Part Number: 1355626-AR0431CSSC14 SMRA0-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0431 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Active Pixel Array: 2312H x 1746V Frames per Second: 120

Win Source Part Number: 1355626-AR0431CSSC14SMRA0-DR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Fake Threat In the Open Market: 56 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Obsolete
Package / Case: 48-LCC
Supplier Device Package: 48-mPLCC (10.16x10.16)
Base Product Number: AR0431
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Pixel Size: 2µm x 2µm
Active Pixel Array: 2312H x 1746V
Frames per Second: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355626-AR0431CSSC14SMRA0-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2312
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S11720-40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 3072
Pixel Size 127 µm (5 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details