onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera KAF-1001-AAA-CP-B2

Description
Win Source Part Number: 1067109-KAF-1001-AAA -CP-B2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CCD Package: Bulk Standard Package: 1 Pixel Size: 24µm x 24µm Active Pixel Array: 1024H x 1024V Voltage - Supply: 15V ~ 17.5V Package / Case: 26-CDIP Module Supplier Device Package: 26-CDIP Temperature Range - Operating: -50°C ~ 50°C (TA) Alternative Parts (Cross-Reference): KAF-1001-AAA-CP-B2KA F1001AAACPB2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2156-KAF-1001-AAA-CP -B2,ONSONSKAF-1001-A AA-CP-B2 Base Product Number: KAF-1001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1067109-KAF-1001-AAA -CP-B2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CCD Package: Bulk Standard Package: 1 Pixel Size: 24µm x 24µm Active Pixel Array: 1024H x 1024V Voltage - Supply: 15V ~ 17.5V Package / Case: 26-CDIP Module Supplier Device Package: 26-CDIP Temperature Range - Operating: -50°C ~ 50°C (TA) Alternative Parts (Cross-Reference): KAF-1001-AAA-CP-B2KA F1001AAACPB2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2156-KAF-1001-AAA-CP -B2,ONSONSKAF-1001-A AA-CP-B2 Base Product Number: KAF-1001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1067109-KAF-1001-AAA-CP-B2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1067109-KAF-1001-AAA-CP-B2
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1067109-KAF-1001-AAA-CP-B2
Win Source Part Number: 1067109-KAF-1001-AAA -CP-B2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CCD Package: Bulk Standard Package: 1 Pixel Size: 24µm x 24µm Active Pixel Array: 1024H x 1024V Voltage - Supply: 15V ~ 17.5V Package / Case: 26-CDIP Module Supplier Device Package: 26-CDIP Temperature Range - Operating: -50°C ~ 50°C (TA) Alternative Parts (Cross-Reference): KAF-1001-AAA-CP-B2KA F1001AAACPB2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: 2156-KAF-1001-AAA-CP -B2,ONSONSKAF-1001-A AA-CP-B2 Base Product Number: KAF-1001 Product Status: Obsolete

Win Source Part Number: 1067109-KAF-1001-AAA-CP-B2
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CCD
Package: Bulk
Standard Package: 1
Pixel Size: 24µm x 24µm
Active Pixel Array: 1024H x 1024V
Voltage - Supply: 15V ~ 17.5V
Package / Case: 26-CDIP Module
Supplier Device Package: 26-CDIP
Temperature Range - Operating: -50°C ~ 50°C (TA)
Alternative Parts (Cross-Reference): KAF-1001-AAA-CP-B2KAF1001AAACPB2;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: 2156-KAF-1001-AAA-CP-B2,ONSONSKAF-1001-AAA-CP-B2
Base Product Number: KAF-1001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1067109-KAF-1001-AAA-CP-B2
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
InGaAs image sensors, Line sensors - G11608-512DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details