onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0130CSSC00SPBA0-DP1

Description
Win Source Part Number: 1185881-AR0130CSSC00 SPBA0-DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 152 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 48-LCC Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0130CSSC00SPBA0DP1 ; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0130CSSC00SPBA0-DP 1OS,AR0130CSSC00SPBA 0-DP1-ND Base Product Number: AR0130 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1185881-AR0130CSSC00 SPBA0-DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 152 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 48-LCC Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0130CSSC00SPBA0DP1 ; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0130CSSC00SPBA0-DP 1OS,AR0130CSSC00SPBA 0-DP1-ND Base Product Number: AR0130 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1185881-AR0130CSSC00SPBA0-DP1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1185881-AR0130CSSC00SPBA0-DP1
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1185881-AR0130CSSC00SPBA0-DP1
Win Source Part Number: 1185881-AR0130CSSC00 SPBA0-DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 152 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V Package / Case: 48-LCC Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0130CSSC00SPBA0DP1 ; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0130CSSC00SPBA0-DP 1OS,AR0130CSSC00SPBA 0-DP1-ND Base Product Number: AR0130 Product Status: Obsolete

Win Source Part Number: 1185881-AR0130CSSC00SPBA0-DP1
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 152
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Voltage - Supply: 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case: 48-LCC
Supplier Device Package: 48-PLCC (11.43x11.43)
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): AR0130CSSC00SPBA0DP1;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AR0130CSSC00SPBA0-DP1OS,AR0130CSSC00SPBA0-DP1-ND
Base Product Number: AR0130
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1185881-AR0130CSSC00SPBA0-DP1
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S16074 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 14 µm (0.5512 mils)
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details