onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0330CM1C00SHAA0-DP2

Description
Win Source Part Number: 1045899-AR0330CM1C00 SHAA0-DP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 48-CLCC Supplier Device Package: 48-CLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C (TJ) Alternative Parts (Cross-Reference): AR0330CM1C00SHAA0-DP 2AR0330CM1C00SHAA0DP 2; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0330CM1C00SHAA0-DP 2OS Base Product Number: AR0330 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1045899-AR0330CM1C00 SHAA0-DP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 48-CLCC Supplier Device Package: 48-CLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C (TJ) Alternative Parts (Cross-Reference): AR0330CM1C00SHAA0-DP 2AR0330CM1C00SHAA0DP 2; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0330CM1C00SHAA0-DP 2OS Base Product Number: AR0330 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1045899-AR0330CM1C00SHAA0-DP2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1045899-AR0330CM1C00SHAA0-DP2
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1045899-AR0330CM1C00SHAA0-DP2
Win Source Part Number: 1045899-AR0330CM1C00 SHAA0-DP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x 1536V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V Package / Case: 48-CLCC Supplier Device Package: 48-CLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 70°C (TJ) Alternative Parts (Cross-Reference): AR0330CM1C00SHAA0-DP 2AR0330CM1C00SHAA0DP 2; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0330CM1C00SHAA0-DP 2OS Base Product Number: AR0330 Product Status: Last Time Buy

Win Source Part Number: 1045899-AR0330CM1C00SHAA0-DP2
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 5
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2304H x 1536V
Frames per Second: 60
Voltage - Supply: 1.7V ~ 1.9V, 2.7V ~ 2.9V
Package / Case: 48-CLCC
Supplier Device Package: 48-CLCC (11.43x11.43)
Temperature Range - Operating: -30°C ~ 70°C (TJ)
Alternative Parts (Cross-Reference): AR0330CM1C00SHAA0-DP2AR0330CM1C00SHAA0DP2;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AR0330CM1C00SHAA0-DP2OS
Base Product Number: AR0330
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1045899-AR0330CM1C00SHAA0-DP2
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2304
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For spectrophotometry - S9226-04 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 125 µm (4.92 mils)
View Details