onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0147ATSC00XUEG3-DPBR

Description
Win Source Part Number: 1355775-AR0147ATSC00 XUEG3-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 46 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 89-LFBGA Supplier Device Package: 89-IBGA (8x7) REACH Status: REACH Unaffected Voltage - Supply: 1.14V ~ 1.26V Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60
Request a Quote Datasheet
Description
Win Source Part Number: 1355775-AR0147ATSC00 XUEG3-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 46 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 89-LFBGA Supplier Device Package: 89-IBGA (8x7) REACH Status: REACH Unaffected Voltage - Supply: 1.14V ~ 1.26V Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355775-AR0147ATSC00XUEG3-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355775-AR0147ATSC00XUEG3-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355775-AR0147ATSC00XUEG3-DPBR
Win Source Part Number: 1355775-AR0147ATSC00 XUEG3-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 46 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tray Product Status: Last Time Buy Package / Case: 89-LFBGA Supplier Device Package: 89-IBGA (8x7) REACH Status: REACH Unaffected Voltage - Supply: 1.14V ~ 1.26V Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60

Win Source Part Number: 1355775-AR0147ATSC00XUEG3-DPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -40°C ~ 110°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: CMOS with Processor
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tray
Product Status: Last Time Buy
Package / Case: 89-LFBGA
Supplier Device Package: 89-IBGA (8x7)
REACH Status: REACH Unaffected
Voltage - Supply: 1.14V ~ 1.26V
Pixel Size: 3µm x 3µm
Active Pixel Array: 1344H x 968V
Frames per Second: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355775-AR0147ATSC00XUEG3-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1344
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16596-4096-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4008
Pixel Size 200 µm (7.87 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details