onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0333CSSC12SUEE0-DRBR

Description
Win Source Part Number: 1023173-AR0333CSSC12 SUEE0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0333CSSC12SUE E0-DRBR-OS,ONSONSAR0 333CSSC12SUEE0-DRBR Base Product Number: AR0333 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1023173-AR0333CSSC12 SUEE0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0333CSSC12SUE E0-DRBR-OS,ONSONSAR0 333CSSC12SUEE0-DRBR Base Product Number: AR0333 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1023173-AR0333CSSC12SUEE0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1023173-AR0333CSSC12SUEE0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1023173-AR0333CSSC12SUEE0-DRBR
Win Source Part Number: 1023173-AR0333CSSC12 SUEE0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0333CSSC12SUE E0-DRBR-OS,ONSONSAR0 333CSSC12SUEE0-DRBR Base Product Number: AR0333 Product Status: Obsolete

Win Source Part Number: 1023173-AR0333CSSC12SUEE0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 2,400
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-AR0333CSSC12SUEE0-DRBR-OS,ONSONSAR0333CSSC12SUEE0-DRBR
Base Product Number: AR0333
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1023173-AR0333CSSC12SUEE0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S14810 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 12 µm (0.4724 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details