OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV09755-H55A

Description
Win Source Part Number: 1231268-OV09755-H55A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 800 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 720V Frames per Second: 90 Voltage - Supply: 1.14V ~ 3.465V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09755H55A; ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Base Product Number: OV09755 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1231268-OV09755-H55A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 800 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 720V Frames per Second: 90 Voltage - Supply: 1.14V ~ 3.465V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09755H55A; ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Base Product Number: OV09755 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1231268-OV09755-H55A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1231268-OV09755-H55A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1231268-OV09755-H55A
Win Source Part Number: 1231268-OV09755-H55A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 800 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 720V Frames per Second: 90 Voltage - Supply: 1.14V ~ 3.465V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09755H55A; ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Base Product Number: OV09755 Product Status: Obsolete

Win Source Part Number: 1231268-OV09755-H55A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS
Package: Tray
Standard Package: 800
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 720V
Frames per Second: 90
Voltage - Supply: 1.14V ~ 3.465V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): OV09755H55A;
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: OmniVision Technologies Inc
Base Product Number: OV09755
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1231268-OV09755-H55A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S14416-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 63.5 µm (2.5 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details