onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9V127IA3XTC-DR

Description
Win Source Part Number: 1382990-MT9V127IA3XT C-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,600 pcs Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 680H x 512V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: MT9V127 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382990-MT9V127IA3XT C-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,600 pcs Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 680H x 512V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: MT9V127 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1382990-MT9V127IA3XTC-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1382990-MT9V127IA3XTC-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1382990-MT9V127IA3XTC-DR
Win Source Part Number: 1382990-MT9V127IA3XT C-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,600 pcs Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 680H x 512V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: ON Semiconductor Base Product Number: MT9V127 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382990-MT9V127IA3XTC-DR
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Type: CMOS with Processor
Package: Tray
Standard Package: 2,600 pcs
Pixel Size: 5.6µm x 5.6µm
Active Pixel Array: 680H x 512V
Frames per Second: 60
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 63-LBGA
Supplier Device Package: 63-IBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: ON Semiconductor
Base Product Number: MT9V127
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1382990-MT9V127IA3XTC-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 680
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G16561-0808T - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 503 fps
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details