onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0147ATSC00XUEA3-DPBR

Description
Win Source Part Number: 971206-AR0147ATSC00X UEA3-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 80-LFBGA Supplier Device Package: 80-IBGA (9x9) Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147ATSC00XUEA 3-DPBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 971206-AR0147ATSC00X UEA3-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 80-LFBGA Supplier Device Package: 80-IBGA (9x9) Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147ATSC00XUEA 3-DPBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 971206-AR0147ATSC00XUEA3-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
971206-AR0147ATSC00XUEA3-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 971206-AR0147ATSC00XUEA3-DPBR
Win Source Part Number: 971206-AR0147ATSC00X UEA3-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1344H x 968V Frames per Second: 60 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 80-LFBGA Supplier Device Package: 80-IBGA (9x9) Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0147ATSC00XUEA 3-DPBRTR

Win Source Part Number: 971206-AR0147ATSC00XUEA3-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS with Processor
Package: Tape & Reel (TR)
Standard Package: 2,600
Pixel Size: 3µm x 3µm
Active Pixel Array: 1344H x 968V
Frames per Second: 60
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 80-LFBGA
Supplier Device Package: 80-IBGA (9x9)
Temperature Range - Operating: -40°C ~ 110°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-AR0147ATSC00XUEA3-DPBRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 971206-AR0147ATSC00XUEA3-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1344
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15796-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 200 µm (7.87 mils)
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details