onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9P031I12STC-DR

Description
Win Source Part Number: 1356463-MT9P031I12ST C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: MT9P031 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V, 2.6V ~ 3.1V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 53
Request a Quote Datasheet
Description
Win Source Part Number: 1356463-MT9P031I12ST C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: MT9P031 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V, 2.6V ~ 3.1V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1356463-MT9P031I12STC-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1356463-MT9P031I12STC-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1356463-MT9P031I12STC-DR
Win Source Part Number: 1356463-MT9P031I12ST C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: MT9P031 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V, 2.6V ~ 3.1V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H x 1944V Frames per Second: 53

Win Source Part Number: 1356463-MT9P031I12STC-DR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 55 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Obsolete
Package / Case: 48-LCC
Supplier Device Package: 48-ILCC (10x10)
Base Product Number: MT9P031
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V, 2.6V ~ 3.1V
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2592H x 1944V
Frames per Second: 53

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1356463-MT9P031I12STC-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2592
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G11620-256DF - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details