Sealed Sub-Miniature Pushbutton Switch
Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 20V
PUSH BUTTON SW, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
Pushbutton Switches Tny wshable momentry psh btn strght PC SP
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP32P008000 | 679-4092-ND | TP32P008000 | 75K9186 | TP32P008000 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin |