PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-TL2201OAYA6JGRY | TL2201OAYA6JGRY |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins |