APEM Components, Inc. Pushbutton Switches TP32W003050

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP32W003050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP32W003050
Pushbutton Switches TP32W003050
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
TP32W003050
Switches - Pushbutton Switches TP32W003050
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP32W003050
Pushbutton Switches TP32W003050
Pushbutton Switches SPDT 0.4VA 20VAC/DC On-Mom

Pushbutton Switches SPDT 0.4VA 20VAC/DC On-Mom

Buy Now Datasheet
Switch, Pushbutton, Spst, 20V; Switch Operation Apem - 73C0191 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 20V; Switch Operation Apem
73C0191
Switch, Pushbutton, Spst, 20V; Switch Operation Apem 73C0191
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:On-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:On-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP32W003050 TP32W003050 TP32W003050 73C0191
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 20V; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST
Max AC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 10226941 - Radwell International
Allen-Bradley / Rockwell Automation
View Details